EN
  • EN
  • DE

DS36C278TM/NOPB

Part No DS36C278TM/NOPB
Manufacturer Rochester Electronics
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW POWER MULTIPOINT EIA-RS-485
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half RS422, RS485 8-SOIC
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DS36C278
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869579-DS36C278TM/NOPB
Ultra Librarian 3D Model Ultra Librarian DS36C278TM/NOPB CAD Model

Description

The DS36C278TM/NOPB is a Quad Differential Transceiver from Rochester Electronics. It is specifically designed for robust and reliable data transmission in noisy industrial environments. This transceiver complies with TIA/EIA-485 standards, making it suitable for use in various communication networks and industrial automation systems.

Applications

  • Industrial automation: Used in communication networks connecting programmable logic controllers (PLCs), sensors, and actuators.
  • Motor control: Implements communication interfaces for motor drives and controllers.
  • Building automation: Facilitates communication between building management systems, HVAC controllers, and security systems.
  • Process control: Enables reliable data transmission in chemical plants, oil refineries, and other process industries.
  • Long-distance data transmission: Extends the range of data transmission over twisted-pair cables.

Features

  • TIA/EIA-485 compliant: Ensures interoperability with other devices adhering to the RS-485 standard.
  • Quad differential transceiver: Contains four independent transceiver channels for transmitting and receiving data.
  • High data rate: Supports data rates up to 10 Mbps for fast and efficient communication.
  • Wide common-mode voltage range: Operates over a wide common-mode voltage range, providing immunity to noise and ground potential differences.
  • Thermal shutdown protection: Protects the device from overheating and damage.
  • Short-circuit protection: Prevents damage from short circuits on the bus lines.
  • Low power consumption: Reduces overall system power consumption.
  • Operating voltage: Typically operates at 5V.

Benefits

  • Robust communication: Differential signaling provides high noise immunity, ensuring reliable data transmission in noisy environments.
  • Long-distance transmission: Enables data transmission over long distances, up to 4000 feet.
  • High data rate: Supports fast data transmission, improving system performance.
  • Interoperability: TIA/EIA-485 compliance ensures compatibility with other RS-485 devices.
  • Protection features: Thermal shutdown and short-circuit protection enhance device reliability and prevent damage.
  • Reduced power consumption: Low power consumption contributes to energy efficiency and reduces operating costs.

The DS36C278TM/NOPB is usually available in a SOIC package. Its combination of robust communication, high data rate, and protection features makes it well-suited for demanding industrial applications where reliable data transmission is critical.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess