The 74VHC32 is a quad 2-input OR gate. It performs the Boolean function Y = A + B or Y = A \u003E B in positive logic. The device is designed for high-speed operation and low power dissipation. The 74VHC32 is fabricated with advanced silicon-gate CMOS technology, which provides excellent performance characteristics.
Applications:
- Logic circuits
- Digital electronics
- Signal routing
- Data selection
- Control systems
Features:
- High Speed: tPD = 4.5 ns (typ) at VCC = 5V
- Low Power Dissipation: ICC = 2 \u00B5A (max) at TA = 25°C
- TTL Compatibility: VIH = 2V (min), VIL = 0.8V (max)
- CMOS Compatibility: VOH \u003E VCC - 0.5V (min), VOL \u003C 0.5V (max)
- Wide Operating Voltage Range: VCC = 2V to 5.5V
- Balanced Propagation Delays
- Pin and Function Compatible with 74HC32
Benefits:
- Fast switching speeds for high-performance applications
- Low power consumption for battery-powered devices
- Easy integration with TTL and CMOS logic families
- Versatile logic function
Additional Details:
The 74VHC32MX-NL is available in a SOIC package. The device operates over the temperature range of -40°C to +85°C.
The NL likely indicates lead-free compliance. This part is widely used in various digital logic applications requiring OR gate functionality.