EN
  • EN
  • DE

DP8572AVX

Part No DP8572AVX
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017847-DP8572AVX
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP8572AVX CAD Model

Description

The DP8572AVX, manufactured by Rochester Electronics, is a graphics processor intended for use in a variety of video display systems. As a component from Rochester Electronics, it benefits from their extensive experience in providing long-term support and ensuring availability for legacy and end-of-life components.

Applications

  • CRT Displays: Driving cathode ray tube monitors in legacy systems.
  • Industrial Control Systems: Providing graphical output for industrial machinery and control panels.
  • Avionics Displays: Used in cockpit display systems for older aircraft.
  • Medical Imaging: Supporting display systems in medical diagnostic equipment.
  • Gaming Consoles: Potentially used in older generation gaming consoles.

Features

  • CRT Controller: Integrated CRT controller for direct monitor interfacing.
  • Video Memory Interface: Interface for connecting external video memory.
  • Programmable Timing: Flexible timing parameters for compatibility with various display standards.
  • Color Palette Support: Supports a range of color palettes for rich visual output.
  • Graphics Primitives: Hardware support for drawing lines, rectangles, and other basic shapes.

Benefits

  • Long-Term Availability: Rochester Electronics ensures continuous availability of this component.
  • Legacy System Support: Ideal for maintaining and repairing older video display systems.
  • Reduced Redesign Costs: Avoids the need for costly redesigns by providing a drop-in replacement.
  • Simplified System Integration: Integrated features simplify the design process.
  • High-Quality Graphics Output: Provides clear and accurate graphics for various applications.

Additional Details

The DP8572AVX is typically packaged in a surface-mount package. It requires a stable power supply and careful consideration of thermal management. Refer to the datasheet for detailed electrical characteristics and application guidelines. The specific video memory requirements will depend on the intended display resolution and color depth. Proper grounding and signal termination are crucial for achieving optimal performance and minimizing noise. Given its use in legacy systems, designers should also consider the availability of compatible driver software and development tools.

You May Also Be Interested in

Kemet
Need more? Email Us
Molex, LLC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess