EN
  • EN
  • DE

DM7425N

Part No DM7425N
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025463-DM7425N
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM7425N CAD Model

Description

The DM7425N is a dual 4-input NOR gate manufactured by Rochester Electronics. This device belongs to the 74 series of TTL (Transistor-Transistor Logic) integrated circuits. Each gate performs the NOR function on four inputs, producing a high output only when all four inputs are low.

Applications:

  • Logic Circuits: Used for implementing various logic functions in digital systems.
  • Control Systems: Employed in control circuits for decision-making and signal processing.
  • Data Processing: Found in data processing equipment for logical operations.
  • Industrial Automation: Integrated into automation systems for control and monitoring.
  • Educational Purposes: Used in digital logic design courses to demonstrate logic gate functionality.

Features:

  • Dual 4-Input NOR Gates: Contains two independent 4-input NOR gates in one package.
  • TTL Technology: Operates using standard TTL logic levels.
  • High Fan-Out: Can drive multiple TTL inputs.
  • Fast Propagation Delay: Provides relatively fast switching speeds.
  • TTL Compatible: Directly compatible with other TTL devices.

Benefits:

  • Versatile Logic Function: NOR gates can be used to implement various other logic functions.
  • Easy to Use: TTL compatibility simplifies integration with other digital components.
  • Reduced Component Count: Dual gates in a single package saves board space and reduces cost.
  • Robust Performance: Designed for reliable operation in a variety of environments.

The DM7425N comes in a plastic dual in-line package (DIP) suitable for through-hole mounting. It requires a 5V power supply and typically operates over the commercial temperature range of 0°C to +70°C. Its simple functionality and TTL compatibility make it a versatile component for basic logic applications.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess