EN
  • EN
  • DE

ES1PD-E3/84A

Part No ES1PD-E3/84A
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description ES1PD Series 200 V 1 A 2-Pin DO-220AA SMP Surface Mount Ultrafast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 1 A
Capacitance 10 pF
Current Rating 1 A
Element Configuration Single
Forward Current 1 A
Forward Voltage 920 mV
Height 1.15 mm
Lead Free Yes
Length 3.61 mm
Max Forward Surge Current (Ifsm) 30 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 200 V
Max Surge Current 30 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Output Current 1 A
Packaging Cut Tape
Peak Non-Repetitive Surge Current 30 A
Peak Reverse Current 5 µA
Polarity Standard
Recovery Time 15 ns
Reverse Recovery Time 15 ns
Reverse Voltage 200 V
RoHS Compliant
Voltage Rating (DC) 200 V
Width 2.18 mm
Win Source Part Number 965962-ES1PD-E3/84A
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES1PD-E3/84A CAD Model

Description

The ES1PD-E3/84A is a product from Vishay, a manufacturer of electronic components.

  • Configuration: Single element
  • Packaging Type: Cut-Tape
  • Forward Current: 1A
  • Reverse Voltage: 200V
  • Peak Non-Repetitive Surge Current: 30A
  • Average Rectified Current: 1A
  • Recovery Time: 15 ns
  • Reverse Recovery Time: 15 ns
  • Peak Reverse Current: 5μA
  • Forward Voltage: 920mV
  • Operating Temperature: -55°C to 150°C
  • Win Source Part Number: 965962-ES1PD-E3/84A

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess