EN
  • EN
  • DE
  • IT

DM54S40J

Part No DM54S40J
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232172-DM54S40J
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54S40J CAD Model

Description

The DM54S40J is a dual 4-input NAND gate manufactured by Rochester Electronics. This device belongs to the 54S series of logic gates, which are known for their high speed and are built using Schottky transistor logic. Rochester Electronics specializes in providing long-term support for end-of-life and mature products, ensuring continued availability of critical components.

Applications

  • High-speed digital logic circuits: Used in applications where fast switching speeds are essential.
  • Data processing: Employed in systems requiring rapid data manipulation.
  • Control systems: Integrated into control circuits for quick response times.
  • Computing: Utilized in older computer systems and peripherals requiring NAND logic.
  • Telecommunications: Employed in communication equipment for signal processing.

Features

  • Dual 4-input NAND gate: Contains two independent 4-input NAND logic gates in a single package.
  • Schottky TTL: Utilizes Schottky transistor logic for enhanced speed.
  • High-speed operation: Offers fast switching speeds compared to standard TTL gates.
  • High fan-out: Capable of driving multiple logic inputs.
  • Temperature range: Operates over a specified military temperature range.

Benefits

  • Improved system performance: Enables faster operation in digital systems due to high-speed switching.
  • Reduced component count: Dual gate configuration minimizes the number of ICs required.
  • Reliable operation: Schottky TTL provides stable performance over a range of operating conditions.
  • Long-term availability: Rochester Electronics ensures continued supply of this part.
  • Simplified circuit design: Facilitates easier implementation of NAND logic functions.

Additional Details

The DM54S40J is typically supplied in a ceramic dual in-line package (CERDIP), which provides robust mechanical and environmental protection. It requires a standard 5V power supply. The exact propagation delay and power dissipation figures will vary based on the specific manufacturing batch and operating conditions but are characteristic of Schottky TTL devices, generally offering a good balance between speed and power consumption. For detailed electrical characteristics, refer to the specific datasheet from Rochester Electronics.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Chilisin
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess