EN
  • EN
  • DE

DM54132J/883B

Part No DM54132J/883B
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Standard
RoHS Non-Compliant
Win Source Part Number 1055633-DM54132J/883B
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54132J/883B CAD Model

Description

The DM54132J/883B is a high-reliability, quad 2-input NAND Schmitt trigger manufactured by Rochester Electronics. This device is part of the 5400 series, known for its robust performance and adherence to stringent military standards. The /883B designation signifies compliance with MIL-STD-883, ensuring that the device meets the rigorous requirements for military and aerospace applications. Rochester Electronics specializes in providing continued support for mature and end-of-life components, ensuring availability for long-term programs.

Applications:

  • Military and Aerospace Systems: Used in avionics, missile guidance systems, and military communication equipment.
  • High-Reliability Industrial Applications: Employed in critical industrial control systems, medical equipment, and telecommunications infrastructure.
  • Data Acquisition Systems: Integrated into data logging equipment, process control systems, and scientific instruments.
  • Logic Buffering and Signal Conditioning: Utilized for signal shaping, noise reduction, and logic level translation.
  • Legacy System Support: Provides a reliable source for maintaining and repairing older systems requiring this specific component.

Features:

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates.
  • Schmitt Trigger Inputs: Provides hysteresis, improving noise immunity and signal conditioning.
  • MIL-STD-883 Compliance: Meets stringent military standards for quality and reliability.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • High Noise Immunity: Resistant to noise and voltage fluctuations.
  • Ceramic DIP Package: Provides excellent thermal and environmental protection.

Benefits:

  • High Reliability: MIL-STD-883 compliance ensures dependable performance in harsh environments.
  • Improved Noise Immunity: Schmitt trigger inputs minimize false triggering due to noise.
  • Extended Operating Life: Robust design and manufacturing provide long-term stability.
  • Guaranteed Availability: Rochester Electronics ensures continued availability of this component.
  • Simplified System Design: Standard logic function simplifies circuit design and implementation.

Additional Details:

The DM54132J/883B operates with a typical supply voltage of 5V DC. The propagation delay is typically in the nanosecond range (the exact value should be consulted from the datasheet). The operating temperature range is usually -55°C to +125°C, making it suitable for extreme environments. The J suffix indicates a ceramic dual-in-line package (DIP), providing hermetic sealing and excellent environmental protection. Rochester Electronics meticulously tests and screens these components to ensure they meet the original manufacturer's specifications. The threshold voltage levels for the Schmitt trigger inputs are well-defined, allowing for predictable behavior in noisy environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.3462
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess