EN
  • EN
  • DE

CY7C199-45VC

Part No CY7C199-45VC
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description Standard SRAM, 32KX8, 45ns, CMOS, PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054312-CY7C199-45VC
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C199-45VC CAD Model

Description

The CY7C199-45VC is a high-performance Static RAM (SRAM) device manufactured by Rochester Electronics. This SRAM features a fast access time of 45ns, making it well-suited for applications demanding rapid data storage and retrieval. Rochester Electronics ensures the continued availability of this component, which is crucial for supporting legacy systems and long-term product lifecycles.

Applications

  • Cache memory in computer systems
  • Buffer memory for high-speed data acquisition systems
  • Look-up tables in digital signal processing equipment
  • Program storage in embedded control systems
  • Legacy systems requiring continued component availability

Features

  • Fast access time: 45ns
  • Low power consumption
  • TTL-compatible inputs and outputs
  • High-speed data access
  • Available in a SOIC package (VC)
  • Wide voltage range

Benefits

  • Enhances the performance of memory-intensive applications
  • Reduces the overall power consumption of the system
  • Simplifies integration with other digital components
  • Guarantees continued support for legacy systems
  • Offers design flexibility through a wide range of operating conditions

Additional Details

The CY7C199-45VC is typically organized as 32K x 8 bits. The device's fast access time enables quick read and write operations, thereby boosting overall system performance. Its low power consumption makes it suitable for applications where energy efficiency is essential. The SOIC (Small Outline Integrated Circuit) package is ideal for surface mount technology (SMT) assembly. Rochester Electronics' remanufacturing process ensures that the device meets or exceeds the original manufacturer's specifications and performance standards, providing a reliable solution for extended use.

Technical Specifications:

  • Access Time: 45ns
  • Organization: 32K x 8 bits (Typical)
  • Supply Voltage: 5V
  • I/O Compatibility: TTL
  • Package Type: SOIC (VC)
  • Operating Temperature: 0°C to +70°C (Typical)

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess