EN
  • EN
  • DE

CY7C1361C-133AXCKJ

Part No CY7C1361C-133AXCKJ
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054250-CY7C1361C-133AXCKJ
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1361C-133AXCKJ CAD Model

Description

The CY7C1361C-133AXCKJ is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) device manufactured by Rochester Electronics. This SRAM is designed for applications requiring fast access times and high bandwidth, making it suitable for various data-intensive tasks. Rochester Electronics ensures the continued availability of this component, providing a reliable source for legacy systems and new designs.

Applications:

  • Networking equipment: Used in routers, switches, and other networking devices for high-speed data buffering and processing.
  • Telecommunications: Implemented in telecommunication systems for signal processing and data storage.
  • High-performance computing: Utilized in servers and workstations for caching and fast memory access.
  • Industrial control systems: Found in industrial automation equipment for real-time data storage and retrieval.
  • Medical imaging: Applied in medical imaging devices for high-speed image processing.

Features:

  • High-speed access time: Offers a fast access time of 133 MHz, ensuring quick data retrieval and storage.
  • Synchronous operation: Operates synchronously with a system clock, simplifying timing and control.
  • Pipelined architecture: Implements a pipelined architecture, allowing for higher throughput and efficient data processing.
  • Burst mode: Supports burst mode operation, enabling fast sequential data access.
  • On-chip address counter: Includes an on-chip address counter for simplified burst addressing.
  • JEDEC-standard packaging: Comes in a JEDEC-standard package, ensuring compatibility with existing systems.

Benefits:

  • Increased system performance: High-speed access time and pipelined architecture contribute to improved system performance.
  • Simplified design: Synchronous operation and on-chip address counter simplify system design and integration.
  • High bandwidth: Burst mode operation enables high bandwidth data transfer, supporting data-intensive applications.
  • Reliable operation: Designed for reliable operation in demanding environments, ensuring long-term performance.
  • Continued availability: Rochester Electronics ensures continued availability, providing a reliable source for this component.

Additional Details:

The CY7C1361C-133AXCKJ operates at a voltage of 3.3V. The SRAM is available in various package options to meet different application requirements. It supports multiple burst modes, including linear burst and interleaved burst. The device includes features like data validity indication to ensure data integrity. Rochester Electronics provides comprehensive documentation and support for this product, including datasheets and application notes. The component is designed to meet industry standards for quality and reliability, ensuring consistent performance in various applications. The device's power consumption is optimized for efficient operation, reducing overall system power requirements. It is commonly used in applications where speed and reliability are critical factors.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess