EN
  • EN
  • DE

DSX840GA10.000MHZ

Part No DSX840GA10.000MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002039-DSX840GA10.000MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX840GA10.000MHZ CAD Model

Description

The DSX840GA10.000MHZ is a crystal oscillator from KDS (Daishinku Corp.) providing a stable and accurate 10.000 MHz clock signal for electronic circuits. Its robust design and precise frequency output make it suitable for a variety of applications demanding reliable timing and synchronization. This oscillator is designed to meet the demands of various industrial and consumer electronics applications.

Applications:

  • Industrial Control Systems: Provides a reliable clock signal for timing and synchronization in industrial automation equipment.
  • Communication Devices: Used in communication equipment for accurate frequency generation and timing.
  • Medical Equipment: Integrated into medical devices requiring precise and stable timing.
  • Test and Measurement Equipment: Provides a stable clock source for accurate measurements in test and measurement instruments.
  • Embedded Systems: Used in various embedded systems for general-purpose timing and synchronization.

Features:

  • Precise 10.000 MHz Output: Generates a highly accurate and stable 10.000 MHz clock signal.
  • Surface Mount Design: Designed for easy and reliable soldering onto PCBs.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures.
  • Excellent Frequency Stability: Maintains frequency accuracy over time and temperature variations.
  • Low Jitter: Minimizes timing jitter, ensuring stable performance in high-speed digital circuits.
  • Robust Construction: Designed for reliable operation in harsh environments.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

  • Stable Clock Signal: Provides a reliable clock source for accurate timing and synchronization.
  • Easy Integration: Simplifies PCB assembly with its surface-mount design.
  • Reliable Performance: Operates consistently under various environmental conditions.
  • Long-Term Stability: Maintains frequency accuracy over extended periods of operation.

Additional Details:

The DSX840GA10.000MHZ typically operates on a 3.3V or 5V power supply, depending on the specific model. Key parameters to consider include frequency tolerance, frequency stability over temperature, and aging characteristics. Refer to the KDS datasheet for the DSX840GA10.000MHZ for detailed electrical characteristics, mechanical dimensions, and soldering guidelines. Information on load capacitance, drive level requirements, and storage conditions can also be found in the datasheet.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess