EN
  • EN
  • DE

CY7C1021BV33L-15ZIT

Part No CY7C1021BV33L-15ZIT
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description 64K X 16 Standard SRAM 15 Ns PDSO44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1054194-CY7C1021BV33L-15ZIT
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1021BV33L-15ZIT CAD Model

Description

The CY7C1021BV33L-15ZIT is a high-performance CMOS Static RAM (SRAM) manufactured by Rochester Electronics. This memory chip offers fast access times, low power consumption, and high reliability, making it suitable for various embedded systems and memory applications. Rochester Electronics specializes in providing continued support for end-of-life (EOL) and obsolete components, ensuring availability and reliability for long-term projects.

Applications

  • Embedded Systems: Used as main or cache memory in embedded systems for fast data storage and retrieval.
  • Networking Equipment: Implemented in routers, switches, and other networking devices for buffering and data processing.
  • Industrial Control Systems: Integrated into industrial controllers and automation equipment for data logging and program storage.
  • Medical Devices: Employed in medical equipment for storing patient data and running diagnostic algorithms.
  • Aerospace Applications: Used in aerospace systems where high reliability and performance are critical.

Features

  • Fast Access Time: Features a 15 ns access time for quick data access.
  • Low Power Consumption: Operates with low power consumption, making it energy-efficient.
  • 3.3V Power Supply: Operates at a 3.3V power supply voltage.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits

  • High-Speed Performance: Provides rapid data access for enhanced system performance.
  • Energy Efficiency: Minimizes power consumption, making it suitable for battery-powered applications.
  • Reliable Data Storage: Ensures reliable storage and retrieval of data.
  • Continued Availability: Rochester Electronics ensures continued availability of this component.
  • Environmental Compliance: Complies with environmental standards for sustainable design.

Additional Details

The CY7C1021BV33L-15ZIT has a memory capacity of 1 Mbit, organized as 128K x 8 bits. The 'ZIT' suffix typically indicates the package type, such as a TSOP (Thin Small Outline Package), which is suitable for surface mount assembly. The device operates over a temperature range, which should be verified in the datasheet to ensure compatibility with the intended application environment. The SRAM supports asynchronous read and write operations and features low standby current for extended battery life in portable devices. Rochester Electronics' role in providing this component ensures that designers can continue to support legacy systems and maintain long-term product availability, even when the original manufacturer has discontinued production.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess