EN
  • EN
  • DE

CLC522AJE-TR13

Part No CLC522AJE-TR13
Manufacturer Rochester Electronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC Amp Variable Gain Wide 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
Number of Circuits 1
Number of Pins 14
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Slew Rate 2000 V/µs
Win Source Part Number 1052345-CLC522AJE-TR13
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLC522AJE-TR13 CAD Model

Description

The CLC522AJE-TR13 is a dual wideband operational amplifier (op-amp) manufactured by Rochester Electronics. It is designed for high-speed signal processing applications where wide bandwidth and low distortion are critical. Rochester Electronics specializes in providing continued support for end-of-life (EOL) and mature products, ensuring availability for long-term projects. The "TR13" suffix typically indicates that the device is supplied on tape and reel for automated assembly.

Applications:

  • Video Amplification: Amplifying video signals in broadcast equipment and video processing systems.
  • High-Speed Data Acquisition: Used in data acquisition systems for amplifying analog signals.
  • Instrumentation Amplifiers: Building precision instrumentation amplifiers for measurement applications.
  • Active Filters: Implementing active filters for signal conditioning and noise reduction.
  • Line Drivers and Receivers: Driving and receiving signals over transmission lines.

Features:

  • Dual Op-Amp: Contains two independent operational amplifiers in a single package.
  • Wide Bandwidth: High bandwidth for processing high-frequency signals.
  • High Slew Rate: Fast slew rate for accurate signal reproduction.
  • Low Distortion: Minimizes signal distortion for high-fidelity applications.
  • Low Input Bias Current: Reduces DC offset errors in precision circuits.
  • Tape and Reel Packaging: Supplied on tape and reel for automated assembly.

Benefits:

  • High-Speed Signal Processing: Enables accurate and efficient processing of high-frequency signals.
  • Improved Signal Fidelity: Minimizes signal distortion for high-quality signal reproduction.
  • Versatile Application: Suitable for a wide range of high-speed applications.
  • Easy Assembly: Tape and reel packaging simplifies automated assembly processes.
  • Continued Availability: Rochester Electronics ensures continued availability for long-term projects.

Additional Details:

The CLC522AJE-TR13 is available in a standard SOIC package. The manufacturer's datasheet provides detailed specifications such as bandwidth, slew rate, input bias current, and output voltage swing. It's essential to consult the datasheet for proper application and to determine appropriate external components, such as feedback resistors and compensation capacitors. Power supply decoupling is crucial to minimize noise and ensure stable operation. This op-amp is commonly used in professional audio equipment, video processing systems, and high-speed data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess