EN
  • EN
  • DE

MAX17000ETG+

Part No MAX17000ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWM CTLR DDR/DDR2/DDR3 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Memory, DDR2/DDR3 Regulator
Operating Supply Current 2mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 130468-MAX17000ETG+
Ultra Librarian 3D Model Ultra Librarian MAX17000ETG+ CAD Model

Description

Maxim Integrated MAX17000ETG+ Quick Charge Controller

The MAX17000ETG+ from Maxim Integrated is a highly efficient, multi-chemistry battery charger designed for use in a wide range of portable devices. This advanced quick charge controller is capable of handling various battery chemistries, including lithium-ion (Li-ion), lithium polymer (Li-Poly), and lithium iron phosphate (LiFePO4), making it a versatile solution for today's portable electronic devices.

With its compact form factor, the MAX17000ETG+ comes in a 24-pin TQFN package that is ideal for space-constrained applications. The device operates over a wide input voltage range, accommodating various power sources, from USB ports to AC adapters, ensuring compatibility with global power standards.

One of the key features of the MAX17000ETG+ is its integrated Quick Charge 2.0 protocol support, which enables fast charging capabilities that significantly reduce the time required to recharge batteries. This protocol is widely adopted in smartphones, tablets, and other portable electronics, making the MAX17000ETG+ an essential component for manufacturers looking to provide quick charging features in their products.

The controller also includes various safety features to protect the battery and the device. These include overvoltage protection, thermal shutdown, and a battery temperature monitoring input that ensures safe charging under different environmental conditions. Additionally, the MAX17000ETG+ supports programmable charge current and voltage settings, allowing designers to tailor the charging parameters to the specific needs of their application.

Maxim Integrated has designed the MAX17000ETG+ with efficiency in mind, incorporating a DC-DC buck converter that operates at a high switching frequency. This design minimizes power loss during charging, leading to faster charge times and improved overall energy efficiency. The device also features a low quiescent current, which is crucial for extending the standby time of battery-powered devices.

In summary, the Maxim Integrated MAX17000ETG+ is an advanced, feature-rich quick charge controller that offers design flexibility, fast charging, and safety for a wide array of portable electronics. Its support for multiple battery chemistries and comprehensive protection features make it a smart choice for cutting-edge device designs.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1012 $58.9228
46+ $2.5445 $117.0470
71+ $2.4648 $175.0008
97+ $2.3862 $231.4614
126+ $2.3065 $290.6190
168+ $2.0675 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess