EN
  • EN
  • DE

C8744H

Part No C8744H
Manufacturer Rochester Electronics
Catalog Specialized ICs
Description C8744H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 914640-C8744H
Ultra Librarian 3D Model Ultra Librarian C8744H CAD Model

Description

The 914640-C8744H is a specialized integrated circuit in the Integrated Circuits (ICs) - Specialized ICs category.

  • Category: Integrated Circuits (ICs) - Specialized ICs
  • Series: *
  • Package: Bulk
  • Standard Package: 2 pieces
  • Manufacturer: Rochester Electronics
  • Status: Active
  • Win Source Part Number: 914640-C8744H
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Zilog
Need more? Email Us
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $283.3538 $283.3538
2+ $254.0411 $508.0822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
In Stock: 9 pieces Factory Stock: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess