EN
  • EN
  • DE

0402CS-30NXJBW

Part No 0402CS-30NXJBW
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description OBSOLETE Change 'B' to 'L' for new RoHS part number. Terminals never contained lead.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174597-0402CS-30NXJBW
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402CS-30NXJBW CAD Model

Description

The Coilcraft 0402CS-30NXJBW is a wirewound chip inductor that is designed for high-frequency applications where small size and excellent performance are crucial. With its 0402 package, it allows for a high density of components on printed circuit boards.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Wireless transceivers, Bluetooth modules, and WLAN devices.
  • Mobile Devices: Antenna matching networks and RF front-end modules in smartphones.
  • GPS Receivers: Filtering signals.
  • High-Frequency Filters: Signal conditioning in various electronic systems.

Features:

  • Wirewound Construction: Providing high Q-factor.
  • 0402 Package Size: Compact size enables high-density PCB layouts.
  • SMT: Automated assembly on PCBs.
  • 30 nH Inductance: Likely indicates 30 nH.
  • Tight Tolerance: Provides a tight inductance tolerance for precise circuit performance.

Benefits:

  • High Q-Factor: Low energy loss and efficient signal transmission.
  • Compact Size: Minimizing space requirements.
  • Easy Installation: SMT simplifies the assembly process.
  • Stable Performance: Reliable performance over a range of conditions.
  • Precise Inductance Value: Enables precise tuning and impedance matching in RF circuits.

The datasheet should be consulted for its Self-Resonant Frequency (SRF), and DC Resistance (DCR). The Coilcraft datasheet for the 0402CS series provides all the technical specifications.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess