EN
  • EN
  • DE

AM27C010-70DI

Part No AM27C010-70DI
Manufacturer Rochester Electronics
Catalog Hard To Find
Description 1 Megabit ( 128 K x 8-Bit ) CMOS EPROM Speed options as fast as 45 ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1143517-AM27C010-70DI
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM27C010-70DI CAD Model

Description

The AM27C010-70DI is a high-performance 1 Mbit (128K x 8) Electrically Programmable Read-Only Memory (EPROM) manufactured by Rochester Electronics. It offers non-volatile storage and fast access times, making it suitable for embedded systems and other applications needing reliable memory.

Applications

  • Embedded systems for storing firmware and boot code
  • Industrial control equipment
  • Telecommunications devices
  • Data acquisition systems
  • Microcontroller-based projects
  • Aerospace applications

Features

  • Fast access time: 70 ns
  • Single 5V power supply
  • Fully static operation, no clock or refresh required
  • TTL compatible inputs and outputs
  • Three-state output control
  • Available in a DIP package for ease of use
  • Low power consumption
  • Programming voltage: typically 12.5V

Benefits

  • Provides reliable, non-volatile storage for critical data
  • Fast access time ensures quick data retrieval and execution
  • Simple interface simplifies integration into various systems
  • Low power consumption is ideal for battery-powered applications
  • DIP package allows for easy prototyping and development
  • Suitable for use in a variety of industrial and commercial environments

Additional Details

The AM27C010-70DI EPROM is built using proven memory technology, providing excellent reliability and data retention. The three-state output allows it to be easily interfaced with microprocessors and other digital systems. Its fully static operation means that no external clocks or refresh cycles are required, further simplifying the design process. It can be programmed with a standard EPROM programmer, using a voltage of 12.5V. Rochester Electronics ensures that the AM27C010-70DI meets high-quality standards, making it a reliable choice for demanding applications. The 128K x 8 organization provides ample storage capacity.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess