EN
  • EN
  • DE

AM27C010-120PC

Part No AM27C010-120PC
Manufacturer Rochester Electronics
Catalog Hard To Find
Description 1 Megabit ( 128 K x 8-Bit ) CMOS EPROM Speed options as fast as 45 ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rochester Electronics
Win Source Part Number 1143510-AM27C010-120PC
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C010-120PC CAD Model

Description

The AM27C010-120PC is a high-performance 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. This chip provides reliable non-volatile storage for a wide range of embedded systems and industrial applications. As a device from Rochester Electronics, it is guaranteed to meet or exceed the original manufacturer's specifications.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and application programs in microcontrollers and embedded processors.
  • Industrial Control Systems: Stores operating parameters, calibration data, and control algorithms for industrial machinery and equipment.
  • Telecommunications Equipment: Utilized in network devices for storing configuration settings and essential software.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems for storing calibration data and control algorithms.
  • Medical Devices: Employs non-volatile storage for storing critical parameters and operating software in medical equipment.

Features:

  • High Speed: Offers a fast access time of 120ns, ensuring quick retrieval of stored data.
  • CMOS Technology: Low power consumption allows for efficient operation in battery-powered and energy-sensitive applications.
  • Non-Volatile Storage: Retains data even when power is removed, providing reliable long-term storage.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed, allowing for updates and modifications.
  • TTL Compatible Inputs/Outputs: Simplifies integration with standard TTL logic circuits.
  • Wide Operating Voltage Range: Operates reliably over a broad range of voltages.

Benefits:

  • Reliable Performance: Manufactured by Rochester Electronics, ensuring adherence to original manufacturer specifications.
  • Easy Upgrades and Modifications: Erasability and reprogrammability offer flexibility in system design and maintenance.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Simple Integration: TTL compatible inputs/outputs facilitate easy integration with existing systems.
  • Durable Storage: Provides a robust solution for applications requiring long-term non-volatile memory.

Technical Specifications:

The AM27C010-120PC operates with a single 5V power supply. It is available in a standard DIP (Dual In-line Package) for ease of installation. This EPROM is designed to endure multiple erase/program cycles, guaranteeing longevity and dependability in industrial and embedded applications. It maintains compatibility with numerous legacy systems, making it a versatile choice for both new designs and maintenance of older equipment.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess