EN
  • EN
  • DE

AD9020KE

Part No AD9020KE
Manufacturer Rochester Electronics
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT FLASH ADC, PARALLEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Analog to Digital Converter 1 Input 1 Flash 68-CLCC (24.13x24.13)
Manufacturer Analog Devices Inc.
Series AD9020
Package Bulk
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 68-CLCC
Case / Package 68-CLCC (24.13x24.13)
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859796-AD9020KE
Ultra Librarian 3D Model Ultra Librarian AD9020KE CAD Model

Description

The AD9020KE, manufactured by Rochester Electronics, is a high-speed, 10-bit analog-to-digital converter (ADC). This component is designed for applications requiring high accuracy and fast conversion rates. Rochester Electronics specializes in providing continued support for mature and end-of-life products, ensuring availability for long-term production and maintenance needs.

Applications:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Radar systems
  • Digital oscilloscopes
  • Communication systems

Features:

  • 10-bit Resolution: Provides high accuracy in converting analog signals to digital data.
  • High Sampling Rate: Capable of fast conversion rates, enabling the capture of rapidly changing signals.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered applications.
  • Wide Analog Input Bandwidth: Supports a broad range of input frequencies.
  • Differential Input: Offers improved noise immunity and common-mode rejection.

Benefits:

  • Accurate Signal Conversion: Ensures precise digital representation of analog signals.
  • Real-Time Data Acquisition: Enables the capture of fast-changing signals for analysis and processing.
  • Extended System Lifespan: Rochester Electronics' support ensures the availability of this component for long-term projects.
  • Improved System Performance: High-speed and accuracy contribute to enhanced overall system performance.
  • Reduced Noise: Differential input minimizes noise interference, improving signal integrity.

Additional Details:

The AD9020KE typically requires a stable voltage reference and careful layout considerations to achieve optimal performance. Decoupling capacitors should be placed close to the power supply pins to minimize noise. The input impedance of the ADC should be carefully matched to the source impedance to prevent signal reflections and ensure accurate signal transfer.

The conversion rate of the AD9020KE is a critical parameter and should be selected based on the Nyquist theorem, which states that the sampling rate must be at least twice the highest frequency component of the analog signal to avoid aliasing. Proper filtering of the input signal is also essential to remove any unwanted high-frequency noise that could degrade the accuracy of the conversion process.

Rochester Electronics provides datasheets and application notes for the AD9020KE, which contain detailed information on the device's specifications, performance characteristics, and application circuits. These resources are invaluable for engineers designing systems that utilize this ADC.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess