EN
  • EN
  • DE

SN74LVC14DBLE

Part No SN74LVC14DBLE
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Hex Schmitt-trigger Inverter 14-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Contains Lead
Number of Pins 14
RoHS Compliant
Win Source Part Number 1040557-SN74LVC14DBLE
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC14DBLE CAD Model

Description

Product Overview: SN74LVC14DBLE from Texas Instruments

The SN74LVC14DBLE is a high-performance, hex Schmitt-trigger inverter designed by Texas Instruments to operate from a wide range of supply voltages. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC14DBLE is particularly suitable for implementing inverter functions in a variety of digital applications.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad supply voltage range from 2.7V to 3.6V, making it versatile for use in various low-voltage systems.
  • High Drive Capability: It offers a high output drive while maintaining low static power consumption, ensuring efficient operation even in power-sensitive applications.
  • Schmitt-Trigger Inputs: With Schmitt-trigger action at all inputs, the SN74LVC14DBLE provides noise immunity and hysteresis, which is crucial for transforming slowly changing input signals into sharply defined jitter-free output signals.
  • Multiple Inputs: The hex inverter configuration allows for six independent inverters in a single package, optimizing board space and reducing component count.
  • Compatibility: Input and output levels are compatible with 5V systems, which allows for easy integration into mixed-voltage environments.

Applications:

The versatility of the SN74LVC14DBLE makes it an ideal choice for a wide range of applications, including:

  • Signal conditioning and wave shaping
  • Glitch removal on digital lines
  • Logic level translation for mixed-voltage systems
  • Consumer electronics
  • Embedded systems

Package and Quality:

The SN74LVC14DBLE is available in a DBLE package, which is a compact and surface-mountable form factor. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer markets.

For detailed specifications, technical documents, and more information about the SN74LVC14DBLE, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess