Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number 74F403
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908157-74F403SPC
Ultra Librarian 3D Model Ultra Librarian 74F403SPC CAD Model

Description

The 908157-74F403SPC is an integrated circuit (IC) belonging to the logic FIFOs memory category. It is designed to provide memory functionalities in electronic systems.

  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Base Product Number: 74F403
  • Manufacturer: Rochester Electronics
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 3
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Advanced Micro Devices
IC FIFO ASYNC 1KX9 35NS 32PLCC
Need more? Email Us
ECAD model for AM7202A-35JC
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 256 X 1 FIFO MEM 24-SOIC
Lowest to $13.9097
ECAD model for SN74ACT2228DW
Renesas Electronics America
IC FIFO SYNC 8KX18 10NS 64TQFP
Need more? Email Us
ECAD model for 72V255LA15TF
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
ECAD model for 74HC7403D,512
Renesas Electronics America
IC FIFO SYNC 16KX36 10NS 128QFP
Lowest to $94.8649
ECAD model for 72V3680L15PF
Renesas Electronics America
IC FIFO ASYNC 4KX9 15NS 28SOIC
Need more? Email Us
ECAD model for IDT7204L15SO
Infineon Technologies
IC FIFO SYNC 2KX18 11NS 64TQFP
Need more? Email Us
ECAD model for CY7C4235V-15ASXC
Texas Instruments
1024 × 18 STROBED FIRST-IN, FIRST-OUT MEMORY
Need more? Email Us
ECAD model for SN74ACT7802-60FN
Rochester Electronics
IC FIFO ASYNC 256X9 25NS / FIFO
Need more? Email Us
ECAD model for AM7200-25JC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention