EN
  • EN
  • DE

CSR2512C0R002F

Part No CSR2512C0R002F
Manufacturer Riedon
Catalog Chip Resistor - Surface Mount
Description RES 0.002 OHM 1% 3W 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Manufacturer Riedon
Series CSR
Package Reel - TR
Operating Temperature Range -55°C ~ 170°C
Package 2512 (6432 Metric)
Case / Package 2512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Other Part Number CSR2512C-0R002F1DKR-ND, 696-1186-1, 696-1186-2, CSR2512C-0R002F1CT-ND, CSR2512G-0R002F1CT, CSR2512C-0R002F1CT, CSR2512C-0R002F1TR-ND, CSR2512G-0R002F1TR, CSR2512C-0R002F1DKR, CSR2512G-0R002F1DKR, CSR2512G-0R002F1, CSR2512G-0R002F1DKR-ND, CSR2512C0R002F1, CSR2512G-0R002F1TR-ND, CSR2512C-0R002F1TR, 696-1186-6, CSR2512G-0R002F1CT-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916147-CSR2512C0R002F
Ultra Librarian 3D Model Ultra Librarian CSR2512C0R002F CAD Model

Description

The CSR2512C0R002F chip resistor from Riedon is a non-inductive metal element resistor with a resistance of 2mOhms and a power rating of 3W.

  • Resistance: 2mOhms
  • Power Rating: 3W
  • Tolerance: ±1%
  • Operating Temperature Range: -55°C to 170°C
  • Type: 2512 (6432 Metric) current sense resistor
  • Package Type: reel
  • Quantity per Package: 2000
  • Use: resistors
  • Rating: EAR99

You May Also Be Interested in

Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess