Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel
Resistance 15 Ohms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Dimension 0.260" L x 0.154" W (6.60mm x 3.90mm)
Height - Seated (Max) 0.142" (3.60mm)
Number of Terminations 2
Other Names S-2-15FTR,S-2-15FDKR,696-1204-2,696-1204-1,S215OHM1,S-2-15FTR,S-2-15FCT,S-2-15FCT,S-2-15FDKR,696-1204-6
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237212-S2-15RF1
Ultra Librarian 3D Model Ultra Librarian S2-15RF1 CAD Model

Description

The Riedon S-2-15FTR is a wirewound chip resistor designed for use in high-power applications.

  • Manufacturer: Riedon
  • Resistance: 15 Ohms
  • Power Rating: 1W
  • Applications: Current sensing, pulse withstanding, and safety
  • Features: Flame proof and moisture resistant
  • Packaging: Tape and Reel
  • Seated Height: 0.142 inches (3.60mm)
  • Tolerance: ±1%
  • Temperature Coefficient: ±20ppm/°C
  • Package/Case: 2615 J-Lead
  • Terminations: 2
  • Operating Temperature Range: -55°C to 275°C
  • REACH: Affected
  • HTSUS: 8533.21.0080
  • ECCN: EAR99

You May Also Be Interested in

Vishay
RES 787K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C7873FB300
Vishay
RES SMD 3.3 OHM 1% 1W MELF
Lowest to $0.5007
ECAD model for SMM02070C3308FBP00
Vishay
RES 332K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C3323FB300
Rohm Semiconductor
RES SMD 1M OHM 5% 1/20W 0201
Lowest to $0.0590
ECAD model for MCR006YRTJ105
Yageo
RES SMD 110 OHM 1% 1/10W 0603
Need more? Email Us
ECAD model for RC0603FR-07110RL
KOA Speer
RES 267 OHM 1% 1/8W 0603
Need more? Email Us
ECAD model for RK73H1JTTD2670F
Rohm Semiconductor
RES SMD 2.2 OHM 5% 1/4W 1206
Lowest to $0.0175
ECAD model for MCR18EZHJ2R2
Panasonic
RES SMD 16K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for ERJ-1GNF1602C
Panasonic
RES SMD 3.4K OHM 1% 1/10W 0402
Need more? Email Us
ECAD model for ERJ-2RKF3401X

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention