Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel
Resistance 100 Ohms
Tolerance ±1%
Power (Watts) 4W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 8230 J-Lead
Dimension 0.819" L x 0.296" W (20.80mm x 7.50mm)
Height - Seated (Max) 0.319" (8.10mm)
Number of Terminations 2
Other Names S-5-100FTR,S-5-100FTR,S-5-100FDKR,S-5-100FCT,696-1257-1,S-5-100FDKR,696-1257-2,S5100OHM1,S-5-100FCT,696-1257-6
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237214-S5-100RF2
Ultra Librarian 3D Model Ultra Librarian S5-100RF2 CAD Model

Description

The Riedon S-5-100FTR is a wirewound chip resistor with a resistance of 100 Ohms and a power rating of 4W.

  • Manufacturer: Riedon
  • Resistance: 100 Ohms
  • Power Rating: 4W
  • Package: 8230 J-Lead
  • Packaging: Tape and Reel
  • Applications: High power, current sense, flame proof, moisture resistant, pulse withstanding, and safety
  • Maximum Seated Height: 0.319 inches
  • Tolerance: ±1%
  • Temperature Range: -55°C to 275°C
  • Temperature Coefficient: ±20ppm/°C

You May Also Be Interested in

Yageo
RES SMD 110 OHM 1% 1/10W 0603
Need more? Email Us
ECAD model for RC0603FR-07110RL
Rohm Semiconductor
RES SMD 1M OHM 5% 1/20W 0201
Lowest to $0.0590
ECAD model for MCR006YRTJ105
Vishay
RES 0.033 OHM 1% 1/4W 0805
Need more? Email Us
ECAD model for WSL0805R0330FTG18
Vishay
RES 1.33K OHM 1% 1/4W MELF 0204
Lowest to $0.0494
ECAD model for SMM02040C1331FB300
Panasonic
RES SMD 3.4K OHM 1% 1/10W 0402
Need more? Email Us
ECAD model for ERJ-2RKF3401X
Yageo
HIGH OHMIC CHIP RESISTORS | RES SMD 470K OHM 5% 1/4W 1206
Lowest to $0.0075
ECAD model for RC1206JR-07470KL
Vishay
RES 1.1K OHM 1% 2/5W MELF 0204
Lowest to $0.0136
ECAD model for MMA02040C1101FB000
Vishay
RES 1.07K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C1071FB300
Vishay
RES 110K OHM 1% 1/4W MELF 0204
Lowest to $0.0240
ECAD model for SMM02040C1103FB000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention