EN
  • EN
  • DE

RP114K101D-TRB

Part No RP114K101D-TRB
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835711-RP114K101D-TRB
Ultra Librarian 3D Model Ultra Librarian RP114K101D-TRB CAD Model

Description

The RP114K101D-TRB is a CMOS-based LDO (Low Dropout) regulator manufactured by Ricoh. This voltage regulator is designed to provide a stable and efficient power supply for various electronic devices, particularly in battery-powered and portable applications. Its key features include low quiescent current, high accuracy, and built-in protection circuits.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Wearable devices
  • IoT (Internet of Things) devices
  • Wireless sensor networks

Features:

  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Low dropout voltage: Allows for efficient operation even when the input voltage is close to the output voltage.
  • High output voltage accuracy: Provides a stable and accurate output voltage, ensuring proper operation of connected circuits.
  • Built-in overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown circuit: Prevents damage from overheating.

Benefits:

  • Extended battery life: The low quiescent current significantly reduces power consumption, extending the operating time of battery-powered devices.
  • Stable power supply: Provides a stable and regulated output voltage, ensuring reliable operation of sensitive electronic components.
  • Improved efficiency: The low dropout voltage maximizes efficiency, especially in battery-powered applications.
  • Enhanced system reliability: Overcurrent protection and thermal shutdown circuits protect the device and the load from potential damage.
  • Simplified design: The small package size and the ability to use ceramic capacitors simplify the design process.

Additional Details:

The RP114K101D-TRB typically has a fixed output voltage of 1.0V. It supports an input voltage range that is generally from 1.4V to 5.5V. The dropout voltage is optimized for efficiency. It has a very low quiescent current to minimize power losses. This device usually comes in a compact package such as a DFN or SOT-23. Refer to the Ricoh datasheet for detailed specifications including input voltage range, output current capabilities, dropout voltage characteristics, quiescent current values, and other crucial electrical parameters. The operating temperature range commonly extends from -40°C to +85°C.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,220 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess