Product Overview: TJA1051T/3/1J by NXP Semiconductors
The TJA1051T/3/1J is a high-speed CAN transceiver designed by NXP Semiconductors, offering an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This product is tailored for automotive applications and industrial control systems, providing reliable communication with improved electromagnetic compatibility (EMC) performance.
Key Features
- Improved CAN FD Performance: Supports the CAN with Flexible Data-rate (CAN FD) standard, allowing for higher data rates and improved data throughput.
- High Electromagnetic Immunity: With its robust design, the TJA1051T/3/1J is capable of withstanding the harsh electromagnetic environment of automotive applications.
- Low Power Consumption: Features a very low current standby mode with remote wake-up capability, making it suitable for power-sensitive applications.
- Transmit Data (TXD) Dominant Timeout Function: Prevents bus lines from being driven to a permanent dominant state due to faults in the transmitter.
- Thermal Protection: Incorporates thermal protection against system over-temperature conditions.
Applications
The TJA1051T/3/1J transceiver is ideal for a wide range of applications including, but not limited to:
- Automotive networks
- Industrial automation and control systems
- Medical equipment
- Heavy machinery
Product Specifications
| Parameter |
Value |
| Package |
SOIC-8 |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +150°C |
| Standby Current |
5 μA (typical) |
| Bus Fault Protection |
±58V |
In summary, the TJA1051T/3/1J by NXP Semiconductors is a robust, low-power, and high-performance CAN transceiver that is well-suited for demanding applications that require reliable data communication with high immunity against electromagnetic interference.