EN
  • EN
  • DE

RP110K321D-TRB

Part No RP110K321D-TRB
Manufacturer Ricoh
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835709-RP110K321D-TRB
Ultra Librarian 3D Model Ultra Librarian RP110K321D-TRB CAD Model

Description

The RP110K321D-TRB is a CMOS-based low dropout (LDO) voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable and regulated output voltage while consuming minimal power, making it ideal for portable and battery-powered applications. The device's key features include low quiescent current, high ripple rejection, and excellent load transient response.

Applications:

  • Battery-powered devices
  • Wearable electronics
  • Smartphones and tablets
  • Wireless sensors
  • Portable medical devices

Features:

  • Low quiescent current: Minimizes power consumption in standby mode.
  • Low dropout voltage: Allows for efficient operation even with a small difference between input and output voltage.
  • High ripple rejection: Effectively filters out noise from the input voltage, ensuring a clean output voltage.
  • Excellent load transient response: Maintains a stable output voltage during sudden changes in load current.
  • Built-in overcurrent protection: Protects the regulator and the load from excessive current.

Benefits:

  • Extended battery life: The low quiescent current significantly reduces power consumption, extending the operating time of battery-powered devices.
  • Stable power supply: Provides a stable and regulated output voltage, ensuring reliable operation of sensitive electronic components.
  • Reduced noise: High ripple rejection minimizes noise on the output voltage, improving the performance of connected devices.
  • Improved system stability: Excellent load transient response ensures a stable output voltage even during sudden changes in load conditions.
  • Enhanced system reliability: Overcurrent protection protects the regulator and the load from damage due to excessive current draw.

Additional Details:

The RP110K321D-TRB provides a fixed output voltage of 3.2V. It typically supports an input voltage range from 1.7V to 5.5V. The dropout voltage is minimal to maximize efficiency. The regulator exhibits an extremely low quiescent current, reducing energy waste. The IC comes in a compact package like DFN or SOT-23. Refer to the Ricoh datasheet for precise details regarding input voltage specifications, output current capabilities, dropout voltage characteristics, quiescent current values, and other crucial electrical parameters. The operating temperature range usually spans from -40°C to +85°C, enabling functionality in varied environments.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8071 $62.4923
30+ $3.9443 $118.3290
46+ $3.8219 $175.8074
63+ $3.6983 $232.9929
81+ $3.5747 $289.5507
109+ $3.2051 $349.3559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess