EN
  • EN
  • DE

AD7341JN

Part No AD7341JN
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DIGITALLY PROG FILTER 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD7341
Package Bulk
Product Status Active
Programmable Not Verified
Type Voiceband Reconstruction, Antialiasing Filter Set
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909664-AD7341JN
Ultra Librarian 3D Model Ultra Librarian AD7341JN CAD Model

Description

The AD7341JN is a high-performance, single-chip analog-to-digital converter (ADC) produced by the renowned manufacturer, Analog Devices Inc. This precision electronic component is designed to cater to a wide array of applications that require accurate and fast digital representation of analog signals.

Key Features

  • Resolution: The AD7341JN boasts a 12-bit resolution, ensuring fine detail in the conversion process and making it suitable for precision measurements.
  • Conversion Rate: With a fast conversion rate, this ADC can handle high-speed applications, ensuring that data acquisition is both timely and reliable.
  • Input Range: It offers a flexible input range, accommodating various signal levels without the need for external scaling circuits.
  • Dual Channels: The dual-channel configuration allows for simultaneous sampling of two analog signals, enhancing the efficiency of data collection.
  • Interface: The device includes an easy-to-use digital interface compatible with most microprocessors, simplifying the integration into digital systems.

Applications

The AD7341JN is highly versatile and can be used in numerous applications, including but not limited to:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Scientific analysis equipment

Reliability and Quality

Analog Devices Inc. is well-known for its commitment to quality and reliability. The AD7341JN is built to meet the company's high standards, ensuring long-term performance and stability in a variety of environmental conditions.

Conclusion

The AD7341JN from Analog Devices Inc. is an exemplary ADC that offers precision, speed, and versatility. Its dual-channel capability and compatibility with digital systems make it a valuable component for engineers and designers looking to bridge the gap between analog and digital domains. Whether used in complex medical equipment or industrial automation, the AD7341JN stands out as a reliable choice for accurate analog-to-digital conversion.

You May Also Be Interested in

Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.6319 $106.6319
2+ $103.1912 $206.3824
3+ $99.7516 $299.2548
4+ $89.4328 $357.7312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess