EN
  • EN
  • DE

RP107K121DTR-F

Part No RP107K121DTR-F
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DFN
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 756144-RP107K121DTR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP107K121DTR-F CAD Model

Description

The Ricoh RP107K121DTR-F is a voltage regulator IC, specifically a low-dropout (LDO) regulator. This component is designed to provide a stable and regulated output voltage of 1.2V with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage.

Applications:

  • Microcontroller Power Supply: Provides a stable 1.2V supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulates the voltage for sensors, ensuring accurate and reliable sensor readings.
  • Low-Voltage Logic Circuits: Powers low-voltage logic circuits requiring a regulated 1.2V supply.
  • Portable Devices: Used in portable devices to efficiently regulate battery voltage for various components.
  • Battery-Powered Applications: Extends battery life by providing efficient voltage regulation with low dropout voltage.

Features:

  • Low Dropout Voltage: Operates with a very low difference between input and output voltage, maximizing efficiency.
  • Stable Output Voltage: Provides a stable and accurate 1.2V output voltage, ensuring reliable operation of connected devices.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Protects the device and the load from short circuit conditions.
  • Thermal Shutdown Protection: Shuts down the device when the internal temperature exceeds a safe limit, preventing overheating.
  • Low Quiescent Current: Minimizes current consumption when the device is not actively regulating the voltage.
  • Small Package: Available in a small package, such as DFN(PLP)1010-4, making it suitable for space-constrained applications.

Benefits:

  • Efficient Voltage Regulation: Provides efficient voltage regulation with low dropout voltage, maximizing battery life in portable devices.
  • Stable and Accurate Output: Ensures stable and accurate voltage output, guaranteeing reliable operation of connected components.
  • Protection Features: Protects the device and the load from various fault conditions, enhancing system reliability.
  • Low Power Consumption: Minimizes power consumption, contributing to extended battery life.
  • Compact Size: Fits into space-constrained applications due to its small package size.

Additional Details:

The RP107K121DTR-F requires minimal external components for proper operation. It typically requires input and output capacitors for stability. The device is designed for low-power applications where efficient and stable voltage regulation is essential. The thermal performance of the package should be considered to ensure reliable operation at the specified output current.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess