The RN5VD46AA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a specific threshold. This function is crucial for preventing malfunctioning or data corruption in microcontrollers, CPUs, and other sensitive electronic components during voltage dips or power outages.
Applications:
- Microcontroller reset circuits
- Power management systems for portable devices
- Voltage monitoring in industrial equipment
- Data protection in memory systems
- Power failure detection
Features:
- High-accuracy detection voltage: 4.6V (Typical)
- Ultra-low supply current: Typically 0.8μA
- Built-in delay circuit
- Small package: SOT-23-5
- Operating temperature range: -40°C to +85°C
Benefits:
- Improved System Stability: Provides a reliable reset signal during voltage drops, preventing erratic behavior and data corruption.
- Extended Battery Life: Minimal power consumption makes it ideal for battery-powered applications.
- Compact Design: Small size allows for integration into space-constrained devices.
- Simplified Circuit Design: Built-in delay circuit reduces the need for external components.
- Cost-Effective Solution: Provides essential voltage monitoring at a competitive price.
The RN5VD46AA-TR ensures the stable operation of electronic devices by constantly monitoring the supply voltage. When the voltage falls below the detection threshold (typically 4.6V), the device asserts a reset signal, allowing the system to recover gracefully. The built-in delay circuit prevents false resets caused by short voltage dips or noise. The device's ultra-low current consumption helps extend battery life in portable applications. It also features a wide operating temperature range to ensure robust performance in harsh environments.
The RN5VD46AA-TR is supplied in a small SOT-23-5 package, making it easy to integrate into space-constrained designs. It is suitable for a wide range of applications, including microcontroller reset circuits, power management systems, and voltage monitoring in industrial equipment. Its high accuracy and reliability make it an ideal choice for ensuring the stable and reliable operation of electronic devices.
The output is an N-channel open drain output, which requires a pull-up resistor to define the high-level output voltage. The value of the pull-up resistor should be chosen to provide sufficient current to drive the downstream circuitry. The device is RoHS compliant, ensuring that it meets environmental regulations.