EN
  • EN
  • DE

MC10EL34DR2G

Part No MC10EL34DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN ECL 2/4/8 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock Generator
PLL No
Input NECL, PECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 111358-MC10EL34DR2G
Ultra Librarian 3D Model Ultra Librarian MC10EL34DR2G CAD Model

Description

The ON Semiconductor MC10EL34DR2G is a cutting-edge clock generator designed for high-speed digital applications. This device is part of the 10EL series, which is renowned for its performance and reliability in demanding environments. The MC10EL34DR2G is specifically engineered to deliver precise clock signals with minimal skew, making it an ideal choice for synchronization in digital systems.

Key Features

  • Technology: ECL (Emitter Coupled Logic) technology ensures fast switching times and high signal integrity.
  • Frequency Range: Capable of generating clocks at various frequencies, making it versatile for different applications.
  • Output Options: Features multiple outputs that can be configured to meet the needs of specific circuit designs.
  • Temperature Range: Operates effectively across a wide temperature range, ensuring reliability in various operating conditions.
  • Power Supply: Requires a single 5V power supply, simplifying the power design of the overall system.
  • Package: Comes in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications

The MC10EL34DR2G is a versatile component that can be used in a variety of applications, including:

  • High-speed communication systems
  • Networking equipment such as routers and switches
  • Data processing units
  • Signal processing equipment
  • Test and measurement instruments

Quality and Support

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The MC10EL34DR2G is manufactured to the highest standards, ensuring that it performs consistently and reliably. Additionally, ON Semiconductor provides comprehensive technical support for their products, including detailed datasheets, application notes, and design tools to assist engineers in integrating the MC10EL34DR2G into their designs.

Whether you are designing a high-speed communication system or a sophisticated signal processing unit, the MC10EL34DR2G from ON Semiconductor is a dependable choice that offers performance and precision in clock generation.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess