Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297712-RN5VD30CA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD30CA-TR CAD Model

Description

The RN5VD30CA-TR is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a defined threshold. This helps ensure stability and prevents issues caused by low voltage in various electronic systems.

Applications

  • Microcontroller Reset Circuits: Resets microcontrollers during undervoltage conditions to prevent data corruption and ensure proper startup.
  • Power Management Systems: Monitors power supply voltages and can trigger backup power sources during failures.
  • Battery-Powered Devices: Prevents deep discharge of batteries by providing a reset when the battery voltage is low.
  • Industrial Control Systems: Monitors power in industrial equipment to prevent damage from voltage fluctuations.
  • Automotive Electronics: Monitors vehicle battery voltage and resets electronics during low voltage situations.

Features

  • Low Supply Current: Minimizes current consumption, making it ideal for battery-operated devices.
  • High-Accuracy Detection Voltage: Detects voltage levels with high precision.
  • Built-in Hysteresis: Prevents erratic behavior around the threshold voltage by providing hysteresis.
  • CMOS Output: Provides a CMOS output signal, allowing for easy interfacing with other digital components.
  • Small Package: Available in small packages like SOT-23 for space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range.

Benefits

  • Increased System Reliability: Protects electronic systems from malfunctions caused by undervoltage.
  • Data Integrity: Prevents data loss by resetting microcontrollers before voltage drops to critical levels.
  • Longer Battery Life: Low power consumption helps prolong battery life in portable applications.
  • Simplified Design: Integrated features reduce the number of external components needed.
  • Cost-Effective: Provides an economical solution for voltage monitoring.

Additional Details

The RN5VD30CA-TR features a detection voltage of approximately 3.0V. The “-TR” suffix indicates tape and reel packaging for automated assembly. The output is CMOS, providing a sharp and clean signal. The device operates typically from -40°C to +85°C. It's available in small surface mount packages such as SOT-23.

You May Also Be Interested in

Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
SII Semiconductor Corporation
IC VOLT DETECTOR 4.4V SOT89-3
Lowest to $1.5272
ECAD model for S-80844CNUA-B85T2G
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF
Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8
Lowest to $5.5291
ECAD model for LTC2912ITS8-2#TRPBF
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4587 $50.4570
270+ $0.3763 $101.6010
415+ $0.3646 $151.3090
570+ $0.3528 $201.0960
735+ $0.3411 $250.7085
985+ $0.3058 $301.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,907 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention