Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr MaxLinear, Inc.
Package Bulk
Main Purpose DC/DC, Step Down
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part XRP7740
Base Product Number XRP7740
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1016-1352
Standard Package 1
Win Source Part Number 1188263-XRP7740EVB
Ultra Librarian 3D Model Ultra Librarian XRP7740EVB CAD Model

Description

The XRP7740EVB is an evaluation board for the XRP7740, a quad output, multi-rail power management IC (PMIC) from MaxLinear. This evaluation board allows designers to test and evaluate the performance of the XRP7740 in a variety of applications. It provides easy access to all the features and functions of the PMIC, enabling quick prototyping and development.

Applications:

  • FPGA and processor power
  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Telecommunications equipment
  • Point-of-load (POL) power supplies

Features:

  • Onboard XRP7740 PMIC
  • Adjustable output voltages
  • Overcurrent protection
  • Overtemperature protection
  • Enable/disable control
  • Voltage monitoring points
  • Easy access to all PMIC pins
  • Optimized layout for performance evaluation

Benefits:

  • Simplifies evaluation of the XRP7740 PMIC
  • Reduces development time
  • Allows for easy customization of power supply parameters
  • Provides a platform for testing different operating conditions
  • Facilitates design optimization

Technical Specifications:

Key specifications related to the evaluation board and the XRP7740 include:

  • Input Voltage Range: Typically wide, e.g., 4.5V to 25V, depending on the specific configuration and application.
  • Output Voltage: Adjustable for each of the four rails; ranges are determined by external resistor dividers.
  • Output Current: Limited by the XRP7740, typically up to several amps per rail.
  • Switching Frequency: Configurable via external components, often in the range of 200kHz to 2MHz.
  • Protection Features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and overtemperature protection (OTP).
  • Efficiency: High efficiency, often exceeding 90%, depending on load conditions.

The XRP7740 is a highly integrated PMIC designed to provide efficient and reliable power management for a variety of applications. The XRP7740EVB provides a convenient and comprehensive platform for evaluating the PMIC's performance and capabilities. By offering adjustable output voltages, protection features, and easy access to all PMIC pins, the evaluation board simplifies the design and development process, allowing engineers to quickly prototype and optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS62040EVM-229
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Need more? Email Us
ECAD model for TPS65100EVM-030
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention