The DS2762BX-025-C01 from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed for lithium-ion (Li+) batteries. This advanced monitor is ideal for portable devices where accurate fuel gauging and battery protection are critical to device performance and user experience.
Key Features
- High-Accuracy Measurement: The DS2762BX-025-C01 provides precise measurements of voltage, temperature, and current, allowing for accurate battery state monitoring and prediction of remaining capacity.
- Integrated Protection: With built-in overvoltage, undervoltage, and overcurrent protection, the device ensures the safety and longevity of the battery it monitors.
- Low Power Consumption: The device is optimized for power-sensitive applications, offering a low operational power draw to maximize battery life.
- Memory Features: It includes 16 bytes of lockable EEPROM and 64 bytes of general-purpose SRAM for storing battery parameters and usage history.
- 1-Wire Interface: The IC communicates through a 1-Wire interface, allowing for simple integration into existing systems with minimal wiring.
Applications
The DS2762BX-025-C01 is versatile and can be used in a wide range of applications, including:
- Smartphones and Tablets
- Portable Computing Devices
- Medical Devices
- Industrial Handhelds
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Battery Type |
Lithium-Ion |
| Operating Voltage |
2.5V to 4.5V |
| Operating Temperature |
-20°C to +70°C |
| Package Type |
TSOC-16 |
| Communication Interface |
1-Wire |
For engineers and device manufacturers seeking a reliable and precise battery monitoring solution, the DS2762BX-025-C01 from Maxim Integrated stands out as an excellent choice. Its comprehensive feature set ensures that it can meet the demands of even the most power-sensitive and safety-critical applications.