EN
  • EN
  • DE

EDC105Z5R5C

Part No EDC105Z5R5C
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 1F -20% +80% 5.5V T/H / 1 F (EDLC) Supercapacitor 5.5 V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 70°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Cornell Dubilier Electronics (CDE)
Series EDC
Package Tray
Capacitance 1 F
Tolerance -20%, +80%
Voltage - Rated 5.5 V
ESR (Equivalent Series Resistance) 30Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.846" Dia (21.50mm)
Height - Seated (Max) 0.295" (7.50mm)
Temperature Range - Operating -25°C ~ 70°C
Standard Package 350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.29.0040
California Prop 65 Warning Information
Win Source Part Number 1342283-EDC105Z5R5C
Ultra Librarian 3D Model Ultra Librarian EDC105Z5R5C CAD Model

Description

The Cornell Dubilier Electronics (CDE) EDC105Z5R5C is an electric double-layer capacitor (EDLC), also known as a supercapacitor.

  • Manufacturer: Cornell Dubilier Electronics (CDE)
  • Capacitance: 1F
  • Voltage Rating: 5.5V
  • Tolerance: -20%, +80%
  • ESR (equivalent series resistance): 30Ohm @ 1kHz
  • Package: Tray
  • Standard Package: 350
  • Size/Dimension: 0.846" Diameter (21.50mm) x 0.295" Height (7.50mm)
  • Package/Case: Radial, Can
  • Temperature Range: -25°C to 70°C

You May Also Be Interested in

Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Lowest to $2.2681
Kemet
Super Capacitors | CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.1065
Cooper Bussmann, Inc.
Coin Cell Supercapacitors | CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.8160
Taiyo Yuden
CAPACITOR 30MF 3.3V COIN
Lowest to $0.6468
AVX Corporation
CAP 22MF -20% +80% 4V SMD
Lowest to $84.5714
Taiyo Yuden
CAP 30MF 2.6V SURFACE MOUNT
Lowest to $0.8154
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $3.2271
Kemet
Super Capacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $8.4986

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess