EN
  • EN
  • DE

RN5RG52AA-TL

Part No RN5RG52AA-TL
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142147-RN5RG52AA-TL
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5RG52AA-TL CAD Model

Description

The RN5RG52AA-TL is a voltage regulator manufactured by Ricoh. It's a low-dropout (LDO) regulator designed for applications requiring stable voltage and low power consumption, typically used in portable devices and battery-powered systems.

Applications:

  • Mobile Phones: Used in power management circuits for various components.
  • Portable Audio Players: Provides stable voltage for audio processing and amplification.
  • Wireless Communication Modules: Regulates voltage for Bluetooth and Wi-Fi modules.
  • Microcontrollers: Supplies stable power to microcontrollers in embedded systems.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent Protection: Protects the circuit from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits:

  • Extended Battery Life: Low power consumption contributes to longer operating times for portable devices.
  • Stable Voltage Supply: Ensures reliable operation of connected components.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent and overheating.
  • Compact Design: Allows for smaller and more efficient electronic devices.

The RN5RG52AA-TL provides a stable output voltage with minimal power loss. It is well-suited for applications where battery life is a critical concern. For detailed specifications, including output voltage, maximum input voltage, and operating temperature range, consult the official Ricoh datasheet. This LDO is commonly used as a post regulator in various power management scenarios to reduce noise and improve regulation.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
RF Micro Devices
Lowest to $4.3798
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess