EN
  • EN
  • DE

RH5VL45AA-T1

Part No RH5VL45AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 094142-RH5VL45AA-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VL45AA-T1 CAD Model

Description

The Ricoh RH5VL45AA-T1 is a voltage detector IC designed for accurate voltage monitoring in a variety of electronic applications. It is part of Ricoh's extensive line of voltage detectors, known for their reliability and precision.

Applications

  • Microcontroller Reset Circuits: Used to ensure proper microcontroller operation by resetting the device when the voltage drops below a safe level.
  • Power Supply Monitoring: Provides a reliable method for monitoring the voltage of power supplies and signaling when under-voltage conditions occur.
  • Battery-Powered Devices: Extends battery life by preventing deep discharge and ensuring stable operation even as the battery voltage decreases.
  • Memory Backup Systems: Protects data integrity by initiating backup procedures when the main power supply fails.
  • Industrial Control Systems: Monitors voltage levels in critical control circuits, preventing malfunctions and ensuring system stability.

Features

  • High-Precision Detection Voltage: Offers a precise detection voltage of 4.5V, ensuring accurate voltage monitoring.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Open Drain Output: Provides flexibility in circuit design and allows for easy interfacing with other components.
  • Small Package Size: Available in a compact package, allowing for space-saving designs.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range, making it suitable for diverse environments.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions due to voltage fluctuations, ensuring stable and reliable operation.
  • Extended Battery Life: Minimizes power consumption, extending the operational life of battery-powered devices.
  • Simplified Circuit Design: Simplifies circuit design with its open-drain output and compact package.
  • Accurate Voltage Monitoring: Provides accurate and reliable voltage detection, ensuring optimal performance.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring in various applications.

Additional Details

The RH5VL45AA-T1 typically includes a built-in hysteresis to prevent output chattering during voltage fluctuations near the detection threshold. The open-drain output requires a pull-up resistor. The specific operating temperature range and other detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Lowest to $2.8702
Micron Technology Inc.
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2991 $58.3245
470+ $0.2460 $115.6200
730+ $0.2379 $173.6670
1,010+ $0.2298 $232.0980
1,300+ $0.2229 $289.7700
1,735+ $0.1998 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess