EN
  • EN
  • DE

R1115Z331D-TR-FD

Part No R1115Z331D-TR-FD
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286969-R1115Z331D-TR-FD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1115Z331D-TR-FD CAD Model

Description

The R1115Z331D-TR-FD is a low-dropout (LDO) voltage regulator manufactured by Ricoh. This IC is part of the R1115 series, known for its low supply current, high output voltage accuracy, and small package size. The regulator provides a stable 3.3V output voltage, which makes it suitable for various portable electronic devices and power management applications.

Applications

  • Powering Microcontrollers: Providing a stable and regulated voltage source for microcontrollers in embedded systems.
  • Mobile Devices: Used in power management circuits within smartphones and tablets.
  • Wearable Technology: Providing power to components within smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulating voltage for sensors, communication modules, and processing units in IoT applications.
  • Portable Audio Equipment: Used in MP3 players, headphones, and other portable audio devices to ensure stable power.

Features

  • Output Voltage: Fixed 3.3V output voltage with high accuracy.
  • Low Supply Current: Minimizes power consumption, which leads to extended battery life in portable applications.
  • Wide Input Voltage Range: Accommodates various input voltage sources.
  • Overcurrent Protection: Safeguards the regulator and connected devices from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage in high-temperature environments.
  • Small Package: Comes in a compact package to save space on the circuit board.

Benefits

  • Extended Battery Life: The low supply current contributes to a longer battery life in portable electronic devices.
  • Reliable Performance: High output voltage accuracy ensures a consistent and stable power source for critical components.
  • Protection Against Overloads: Built-in overcurrent and thermal shutdown features protect the regulator from potential damage.
  • Compact Design: The small package allows for easy integration into space-constrained applications.
  • Versatile Usage: Suitable for a wide range of applications due to its efficient and reliable performance.

Additional Details

The R1115Z331D-TR-FD typically comes in a small SOT-23 or equivalent surface-mount package for ease of integration onto PCBs. The TR suffix often indicates Tape and Reel packaging, used for automated assembly processes. The FD may signify a specific revision or testing level. Its low quiescent current makes it appropriate for battery powered devices where efficiency is important. Integrated short-circuit protection is likely included to prevent damage if a short circuit occurs on the output. Always refer to the datasheet for detailed specifications including the pinout, absolute maximum ratings, and thermal characteristics. This part is well suited to applications which need a straightforward, efficient, and dependable 3.3V regulated power source.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess