EN
  • EN
  • DE

RH5VL40AA-T

Part No RH5VL40AA-T
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294770-RH5VL40AA-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VL40AA-T CAD Model

Description

The RH5VL40AA-T is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor a voltage level and generate a reset signal when the voltage drops below a specified threshold. This is essential for ensuring the reliable operation of electronic systems by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Battery Management Systems: Protects batteries from deep discharge by initiating a shutdown when the battery voltage drops too low.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Embedded Systems: Ensures the reliable operation of embedded systems by monitoring voltage levels and preventing malfunctions.
  • Industrial Control Equipment: Protects industrial control equipment from damage due to voltage fluctuations.

Features

  • Accurate Voltage Detection: Provides precise voltage monitoring for reliable system protection.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Enables compact circuit designs.
  • Open Drain Output: Offers flexibility in circuit configuration and interface with various microcontrollers and logic devices.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Improved System Reliability: Protects electronic components from damage caused by undervoltage conditions.
  • Extended Battery Life: Low current consumption helps to extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Integration of voltage detection functionality reduces the need for external components.
  • Enhanced System Safety: Prevents unexpected behavior or malfunctions due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable way to monitor voltage levels.

The RH5VL40AA-T is configured to detect a voltage of 4.0V. The low quiescent current consumption makes it ideal for battery-powered applications. The small package makes it suitable for space-constrained designs. The open-drain output allows for flexible interfacing with different microcontrollers and logic circuits. This component is crucial in ensuring a stable and dependable system by preventing issues caused by undervoltage scenarios.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 518 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess