EN
  • EN
  • DE

MAX762ESA-T

Part No MAX762ESA-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Conv DC-DC Single Step Up 1.7V to 16.5V 8-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075748-MAX762ESA-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX762ESA-T CAD Model

Description

The MAX762ESA-T is a high-efficiency, voltage-mode, step-up DC-DC converter designed and manufactured by Maxim Integrated. This device is engineered to provide a compact and reliable solution for applications requiring voltage conversion from lower to higher levels. With its ability to deliver a fixed or adjustable output voltage, the MAX762ESA-T is versatile and suitable for a wide range of electronic devices and systems.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range of 2.7V to 16.5V, making it ideal for battery-powered applications.
  • Output Voltage: It can deliver an adjustable output voltage from 1.3V up to a maximum of 16.5V or a fixed voltage, depending on the external components used.
  • High Efficiency: The MAX762ESA-T boasts a high efficiency of up to 90%, reducing power loss and heat generation in the system.
  • Output Current: It can provide an output current of up to 300mA, depending on input voltage and output voltage settings.
  • Frequency Operation: The switching frequency of the device is 300kHz, which allows for smaller external components, resulting in a compact power supply design.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
  • Packaging: It is available in an 8-pin SOIC package, which is suitable for automated assembly processes and occupies minimal board space.

Applications

The MAX762ESA-T is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Backup Systems
  • Medical Equipment
  • Data Acquisition Systems

With its ease of use, high efficiency, and flexible output voltage configuration, the MAX762ESA-T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess