EN
  • EN
  • DE

RH5RI321B-T1

Part No RH5RI321B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294591-RH5RI321B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RI321B-T1 CAD Model

Description

The RH5RI321B-T1 is a voltage regulator IC manufactured by Ricoh. This regulator is designed to provide a stable and accurate output voltage of 3.21V. It is particularly suitable for applications that demand a reliable and consistent voltage supply, such as battery-powered devices and precision instrumentation.

Applications:

  • Portable Electronics: Smartphones, tablets, and other battery-operated devices benefit from its efficient power regulation.
  • Microcontroller Power: Provides a stable 3.21V supply for microcontrollers in various embedded systems.
  • Wireless Devices: Used in RF modules and other wireless communication devices to maintain consistent performance.
  • Sensor Systems: Powers sensitive sensor circuits that require a precise and stable voltage.
  • Data Acquisition Systems: Ensures accurate and reliable data readings by providing a stable voltage supply.

Features:

  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Delivers a precise 3.21V output voltage, essential for sensitive components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to overcurrent conditions.
  • Compact Package: Comes in a small package, allowing for easy integration into space-constrained designs.
  • Low Dropout Voltage: Maintains stable output even when the input voltage is close to the desired output.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Enhanced System Reliability: Stable output voltage ensures consistent performance and reduces the risk of malfunctions.
  • Protection Against Damage: Overcurrent protection safeguards against short circuits and excessive current draw.
  • Simplified Design: Compact size and integrated features simplify the design process.
  • Stable Performance: Provides a consistent 3.21V output, ensuring reliable performance in various conditions.

The RH5RI321B-T1 is commonly available in a small SOT-23 or similar surface-mount package. It requires minimal external components, making it easy to integrate into various applications. Its thermal performance is designed to efficiently dissipate heat, even under high load conditions, enhancing its reliability and lifespan.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess