EN
  • EN
  • DE

MD27128A-25/B

Part No MD27128A-25/B
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997712-MD27128A-25/B
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD27128A-25/B CAD Model

Description

The MD27128A-25/B, manufactured by Rochester Electronics, is a 128K (16K x 8) EPROM (Erasable Programmable Read-Only Memory) IC. This device is a non-volatile memory chip, meaning it retains its stored data even when power is removed. Rochester Electronics specializes in providing continued support for mature and end-of-life semiconductors, ensuring that this EPROM remains available for legacy systems and applications.

Applications:

  • Embedded systems: Used for storing firmware and program code in embedded systems such as industrial controllers, instrumentation, and consumer electronics.
  • Legacy computer systems: Serves as a storage medium for BIOS and operating system code in older computer systems.
  • Aerospace and defense applications: Employed in military and aerospace systems where long-term availability and reliability are critical.
  • Industrial automation: Used in programmable logic controllers (PLCs) and other automation equipment for storing control programs.
  • Data logging: Used in data loggers for storing sensor data and other information.

Features:

  • 128K (16K x 8) Memory Capacity: Stores 128 kilobits of data organized as 16,384 bytes.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Access Time: 250ns access time allows for quick retrieval of stored data.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  • TTL Compatible: Interfaces easily with TTL (Transistor-Transistor Logic) circuits.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention in the absence of power.
  • Long-Term Availability: Rochester Electronics guarantees the continued availability of this device.
  • Easy Reprogramming: UV erasability allows for updating stored data.
  • Wide Operating Voltage: Operates over a wide range of voltages.
  • Mature Technology: Well-understood and reliable EPROM technology.

The MD27128A-25/B is suitable for applications where non-volatile memory is needed and long-term availability is crucial. As an EPROM, it can be erased and reprogrammed using a UV EPROM eraser, allowing for firmware updates or changes in program code. The relatively slow access time compared to modern memory technologies limits its use to legacy systems and applications where speed is not critical. Datasheets provide detailed information on its electrical characteristics, programming procedures, and erasure methods. Proper handling and ESD precautions are recommended during installation and operation.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess