EN
  • EN
  • DE

R5523N001B-TR-HE

Part No R5523N001B-TR-HE
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289223-R5523N001B-TR-HE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5523N001B-TR-HE CAD Model

Description

The R5523N001B-TR-HE is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. This is essential for ensuring the proper operation of microcontrollers and other digital circuits by preventing them from functioning under undervoltage conditions. The “TR” likely indicates tape and reel packaging for automated assembly, and “HE” may relate to specific electrical characteristics or a particular version of the product.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and ensure stable operation.
  • Power Management Systems: Used in power management systems to ensure stable voltage levels across different rails.
  • Consumer Electronics: Integrated into various consumer electronic devices for reliable voltage monitoring.
  • Industrial Control Systems: Monitors power supply voltage for critical control systems, ensuring stable operation.

Features:

  • High-Precision Voltage Detection: Accurately detects voltage levels with minimal variation.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Built-In Hysteresis: Prevents oscillation and ensures a stable output during voltage transitions.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Tape and Reel Packaging: Facilitates automated assembly for high-volume production.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions by providing a reset signal during undervoltage.
  • Extended Battery Life: Low power consumption allows for longer operational time in battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying PCB layout.
  • Stable Operation: Hysteresis ensures reliable performance and prevents false triggering.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

The R5523N001B-TR-HE is designed for applications requiring accurate and reliable voltage monitoring. Its low current consumption makes it particularly suitable for battery-powered devices where power efficiency is crucial. The integrated hysteresis prevents unwanted oscillations when the input voltage is near the detection threshold, ensuring a stable output signal. The small package size of the device allows for easy integration into densely packed circuit boards. By providing a reset signal during undervoltage conditions, this IC helps prevent data corruption and ensures proper system startup when power is restored, contributing to overall system stability and reliability. The precise detection voltage guarantees that the reset signal is generated accurately, protecting the system from operating under potentially damaging conditions.

You May Also Be Interested in

Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess