EN
  • EN
  • DE

ASM5I2304AG-2-08-SR

Part No ASM5I2304AG-2-08-SR
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013034-ASM5I2304AG-2-08-SR
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASM5I2304AG-2-08-SR CAD Model

Description

The ASM5I2304AG-2-08-SR is a high-performance 128Mb (4M x 32) CMOS Synchronous DRAM (SDRAM) manufactured by Alliance Memory, Inc. This SDRAM is designed to meet the demanding memory requirements of various applications, providing high bandwidth, low latency, and reliable data storage.

Applications

  • Networking Equipment: Routers, switches, and other networking devices require fast and reliable memory for packet buffering and data processing.
  • Telecommunications: Used in telecommunications infrastructure for signal processing and data storage.
  • Industrial Automation: PLCs (Programmable Logic Controllers) and industrial PCs use SDRAM for real-time data acquisition and control.
  • Medical Imaging: Medical devices such as ultrasound and MRI machines rely on high-speed memory for image processing and storage.
  • Embedded Systems: Employed in embedded systems requiring substantial memory capacity and fast access times.

Features

  • High-Speed Operation: Supports a clock frequency of up to 133 MHz, ensuring fast data transfer rates.
  • Low Latency: Offers a low access time, minimizing delays in data retrieval.
  • 32-Bit Data Width: Organized as 4M x 32 bits, providing efficient data handling.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • LVTTL Compatible Inputs and Outputs: Ensures compatibility with standard logic levels.
  • 4 Banks: Features four internal banks, allowing for concurrent memory access and improved performance.
  • Self Refresh Mode: Supports self-refresh mode for low-power operation and data retention.

Benefits

  • Increased System Performance: High-speed operation and low latency contribute to enhanced overall system performance.
  • Improved Data Handling: 32-bit data width enables efficient processing of large data sets.
  • Simplified Design: Single 3.3V power supply simplifies power supply design and reduces component count.
  • Energy Efficiency: Self-refresh mode reduces power consumption, making it suitable for battery-powered applications.
  • Reliable Operation: Designed for robust and reliable operation in demanding environments.

The ASM5I2304AG-2-08-SR SDRAM provides a balance of speed, capacity, and power efficiency, making it an excellent choice for various high-performance applications. Its compatibility with standard logic levels and simplified power requirements further ease integration into existing systems. Key specifications include a 133MHz clock frequency, 3.3V supply voltage, and a 4M x 32 organization.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess