EN
  • EN
  • DE

R5511N019AB-TR-F

Part No R5511N019AB-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289211-R5511N019AB-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5511N019AB-TR-F CAD Model

Description

The R5511N019AB-TR-F is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. It is commonly used to ensure the proper functioning of microcontrollers and other sensitive components by preventing operation during undervoltage conditions. The 'TR-F' suffix typically indicates tape and reel packaging for automated assembly and lead-free compliance.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or undervoltage conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge.
  • Power Management Systems: Provides voltage monitoring for various power rails in electronic systems.
  • Industrial Control Systems: Ensures stable operation by monitoring critical voltage levels.
  • Automotive Electronics: Used for voltage monitoring in automotive control systems.

Features:

  • High-Precision Detection Voltage: Accurately detects voltage levels for reliable monitoring.
  • Low Current Consumption: Minimizes power usage, extending battery life in portable devices.
  • Built-In Hysteresis: Prevents oscillation and ensures stable output during voltage transitions.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions by providing a reset signal during undervoltage.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Stable Operation: Hysteresis ensures reliable performance and prevents false triggering.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

The R5511N019AB-TR-F features a precise detection threshold and low quiescent current, making it suitable for battery-powered applications and systems requiring accurate voltage monitoring. It incorporates a hysteresis characteristic to avoid unstable output transitions when the input voltage is near the detection threshold. The small package size allows for easy integration into densely populated circuit boards. This voltage detector plays a critical role in ensuring the correct operation of microcontrollers and other digital circuits by providing a reset signal when the supply voltage is insufficient, preventing data corruption and ensuring proper system initialization. Its use contributes to overall system stability and longevity by protecting sensitive components from the effects of undervoltage conditions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess