EN
  • EN
  • DE

AOZ5311NQI

Part No AOZ5311NQI
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog OEM Parts (A - B)
Description High Current High Performance Drmos Power Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963208-AOZ5311NQI
Categories OEM Parts(A-B)
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AOZ5311NQI CAD Model

Description

The AOZ5311NQI is a compact and highly efficient synchronous buck regulator from Alpha & Omega Semiconductor. This regulator is designed for a wide range of applications, particularly those requiring high power density and excellent transient response. It integrates high-side and low-side MOSFETs, minimizing external components and simplifying board layout. Its advanced packaging and control scheme contribute to its outstanding thermal performance and overall system efficiency.

Applications:

  • Notebook Computers
  • Desktop Computers
  • Servers
  • Graphics Cards
  • Point-of-Load (POL) Regulators

Features:

  • Integrated High-Side and Low-Side MOSFETs: Reduces component count and simplifies layout.
  • High Efficiency: Minimizes power losses and improves overall system efficiency.
  • Fast Transient Response: Ensures stable output voltage during load changes.
  • Adjustable Output Voltage: Allows for flexible configuration to meet different application needs.
  • Over-Current Protection (OCP): Protects the regulator and load from damage.
  • Under-Voltage Protection (UVP): Prevents operation under low voltage conditions.
  • Thermal Shutdown Protection (OTP): Shuts down the regulator when excessive temperature is detected.
  • Small Footprint: Enables high power density designs.

Benefits:

  • Reduced Board Space: Minimizes the required PCB area due to its compact design and integrated components.
  • Improved System Efficiency: Lowers power consumption and reduces heat generation.
  • Enhanced Reliability: Protection features ensure stable and safe operation.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Stable Output Voltage: Maintains consistent output voltage under varying load conditions.

Additional Details:

The AOZ5311NQI is typically packaged in a QFN (Quad Flat No-Lead) package. Its operating voltage range and maximum output current should be verified using the product datasheet to ensure compatibility with the intended application. The switching frequency can often be adjusted to optimize efficiency or transient response. The device includes various protection features to safeguard against potential fault conditions, ensuring robust and reliable operation. The accurate design of external components such as inductors and capacitors is essential for optimal performance. The AOZ5311NQI is a suitable choice for applications demanding high efficiency, compact size, and robust protection features.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6937 $50.8110
75+ $1.3898 $104.2350
115+ $1.3463 $154.8245
155+ $1.3029 $201.9495
200+ $1.2595 $251.9000
270+ $1.1292 $304.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,662 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess