EN
  • EN
  • DE

R5460N212AF-TR-FE

Part No R5460N212AF-TR-FE
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289176-R5460N212AF-TR-FE
Popularity Low
Supply and Demand Status Balance
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian R5460N212AF-TR-FE CAD Model

Description

The Ricoh R5460N212AF-TR-FE is a low-dropout (LDO) voltage regulator designed to provide a stable and accurate output voltage for a variety of electronic devices. This regulator is particularly suitable for battery-powered applications where efficiency and small size are critical considerations. It offers integrated protection features and is designed for optimal performance in portable devices.

Applications:

  • Smartphones: Provides stable power for core components like processors and memory.
  • Tablets: Regulates voltage for displays, touchscreens, and other peripherals.
  • Wearable Devices: Powers sensors, microcontrollers, and communication modules in smartwatches and fitness trackers.
  • Portable Audio Players: Ensures clean power for audio amplifiers and digital signal processors.
  • IoT Devices: Provides regulated power for various sensors and communication modules in IoT applications.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package: Compact design suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption during standby or light load conditions.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency help extend battery life in portable devices.
  • Enhanced Reliability: Overcurrent and thermal protection features ensure stable and reliable operation under various conditions.
  • Compact Design: Small package size allows for easy integration into space-limited applications.
  • Precise Voltage Regulation: High output voltage accuracy ensures optimal performance of connected components.
  • Simplified System Design: Integrated protection features simplify the design of power management systems.

Additional Details:

The R5460N212AF-TR-FE is designed to provide an output voltage of 2.12V. It is typically used in applications powered by single-cell lithium-ion batteries. The regulator comes in a small, thermally efficient package, allowing for effective heat dissipation. Its low dropout voltage characteristic ensures that the regulator can continue to provide a stable output voltage even when the battery voltage drops close to the desired output level. This contributes to improved system performance and longer operating times.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $63.1242
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2004 $50.1000
610+ $0.1645 $100.3450
945+ $0.1593 $150.5385
1,300+ $0.1542 $200.4600
1,680+ $0.1490 $250.3200
2,250+ $0.1336 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess