EN
  • EN
  • DE

QBS100ZH-ANT

Part No QBS100ZH-ANT
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 285464-QBS100ZH-ANT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QBS100ZH-ANT CAD Model

Description

The QBS100ZH-ANT is a DC-DC converter manufactured by Bel Power Solutions. It is a high-efficiency, isolated converter designed to provide a regulated DC output voltage from a wide input voltage range. It is typically used in applications requiring reliable and efficient power conversion.

Applications:

  • Industrial automation: Powering sensors, controllers, and other industrial equipment.
  • Telecommunications: Powering telecom infrastructure and networking equipment.
  • Medical equipment: Powering medical devices and instruments.
  • Transportation: Powering electronic systems in vehicles and trains.
  • Renewable energy: Power conversion in solar and wind power systems.

Features:

  • Wide input voltage range: Operates from a wide range of DC input voltages.
  • High efficiency: Minimizes power losses for efficient operation.
  • Isolated output: Provides electrical isolation between input and output.
  • Overvoltage protection: Protects the load from excessive voltage.
  • Overcurrent protection: Protects the converter from excessive current.
  • Overtemperature protection: Protects the converter from overheating.

Benefits:

  • Reliable power: Provides a stable and regulated DC output voltage.
  • Efficient operation: Minimizes power consumption and reduces operating costs.
  • Safety: Provides electrical isolation for enhanced safety.
  • Protection: Protects the load and the converter from damage.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The QBS100ZH-ANT typically provides an output voltage of 24V and can deliver up to 100W of output power. Its input voltage range is typically 36-75VDC. The converter's efficiency is typically above 90%. The isolation voltage is typically 2250VDC. The operating temperature range is typically -40°C to +85°C. Further specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess