EN
  • EN
  • DE

R5426D119FA-TR

Part No R5426D119FA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289141-R5426D119FA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5426D119FA-TR CAD Model

Description

The R5426D119FA-TR is a voltage detector IC manufactured by Ricoh. This integrated circuit is engineered to monitor voltage levels in electronic systems and initiate a reset signal or other actions when the voltage drops below a predetermined threshold. It is essential for maintaining the stability and reliability of various electronic devices by preventing malfunctions arising from voltage fluctuations.

Applications

  • Microprocessor-based Systems: Monitors the power supply and resets the microprocessor in case of voltage drops, preventing data corruption and system crashes.
  • Battery-Powered Equipment: Tracks battery voltage to prevent deep discharge, protecting the battery and extending its operational lifespan.
  • Power Management Circuits: Offers undervoltage lockout (UVLO) to safeguard sensitive components from operating at insufficient voltage levels.
  • Real-Time Clocks (RTC): Ensures continuous functionality of the RTC even during brief power outages.
  • Memory Protection: Protects volatile memory by triggering a data backup process upon detection of a voltage drop.

Features

  • Minimal Supply Current: Reduces power consumption, making it suitable for battery-operated applications.
  • Precise Detection Voltage: Guarantees accurate monitoring of voltage levels.
  • Integrated Hysteresis: Prevents oscillations or chattering around the threshold voltage.
  • Compact Package: Simplifies integration into small electronic devices.
  • Open Drain Output: Facilitates flexible connection to a variety of logic circuits.

Benefits

  • Enhanced System Reliability: Prevents malfunctions and data loss due to voltage drops.
  • Prolonged Battery Life: Low power consumption helps extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated features minimize the need for external components.
  • Improved System Protection: Shields vulnerable components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring and protection.

Additional Details

The R5426D119FA-TR typically operates within a specific voltage and temperature range, as outlined in the Ricoh datasheet. It is commonly available in a small SOT-23 package, making it easy to incorporate into various PCB layouts. The device output is an open drain N-channel MOSFET, requiring a pull-up resistor connected to a voltage source. The detection voltage is fixed at a precise value, such as 1.19V, with a specified tolerance. Hysteresis is usually in the millivolt range, preventing unstable switching. The supply current is generally in the microampere range, ensuring energy efficiency. This voltage detector is critical in applications demanding stable voltage operation, such as portable devices and industrial control systems.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1529 $64.5870
70+ $1.7660 $123.6200
105+ $1.7117 $179.7285
140+ $1.6563 $231.8820
185+ $1.6008 $296.1480
245+ $1.4357 $351.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess