EN
  • EN
  • DE

R5323N021B-TR

Part No R5323N021B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288975-R5323N021B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323N021B-TR CAD Model

Description

The Ricoh R5323N021B-TR is a voltage detector IC designed for precise voltage monitoring in various electronic systems. This IC offers low current consumption and a compact package, making it suitable for battery-powered devices and space-constrained applications. The key function of the R5323N021B-TR is to accurately detect when the input voltage falls below a predetermined threshold, providing a reliable signal for system reset or other protective measures.

Applications

  • Microcontroller Reset: Resets the microcontroller when the supply voltage drops below a safe operating level, preventing data corruption and system instability.
  • Battery Backup Systems: Monitors the battery voltage and switches to backup power when the primary power source fails.
  • Power Management Circuits: Provides an early warning of impending power loss, allowing the system to gracefully shut down.
  • Memory Protection: Safeguards data stored in memory by initiating a backup or shutdown sequence when the voltage is insufficient.
  • Portable Devices: Used in smartphones, tablets, and other portable devices to extend battery life and ensure reliable operation.

Features

  • Precise Voltage Detection: Accurately detects the input voltage with a high degree of precision.
  • Low Current Consumption: Minimizes power drain to extend battery life in portable applications.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Open-Drain Output: Provides flexible output configuration for interfacing with different logic levels.
  • Built-in Hysteresis: Prevents oscillations and ensures stable switching behavior.

Benefits

  • Improved System Stability: Prevents system malfunctions caused by voltage drops.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced Data Protection: Protects data from corruption due to power failures.
  • Increased Reliability: Provides a reliable voltage monitoring solution for critical applications.

The R5323N021B-TR has a detection voltage of 2.1V. The "-TR" suffix signifies that the IC is supplied in tape and reel packaging for automated assembly. Its open-drain output requires a pull-up resistor for proper operation. The built-in hysteresis ensures that the output switches cleanly and predictably, avoiding false triggers. This device is particularly well-suited for applications requiring accurate voltage detection and low power consumption, such as those found in IoT devices, wearable technology, and portable medical equipment.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $19.1290

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess