EN
  • EN
  • DE

R1W065DRS

Part No R1W065DRS
Manufacturer Bourns Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087122-R1W065DRS
Categories OEM Parts(O-R)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1W065DRS CAD Model

Description

The R1W065DRS, manufactured by Bourns Inc., is a precision resistor network designed for applications requiring accurate and stable resistance values. This resistor network integrates multiple resistors within a single package, providing space-saving and performance benefits over discrete resistor solutions. It is engineered to deliver reliable and consistent performance in demanding electronic circuits.

Applications

  • Voltage dividers: Used in circuits requiring precise voltage division.
  • Current sensing: Employed in current sensing applications for accurate measurement of current flow.
  • Feedback networks: Integrated into feedback loops in amplifiers and control systems.
  • Instrumentation amplifiers: Used in instrumentation amplifiers to improve accuracy and stability.
  • Precision circuits: Employed in precision analog and digital circuits where resistor matching and stability are critical.

Features

  • Multiple resistors in a single package: Integrates multiple resistors into one component, saving board space.
  • Tight resistance tolerance: Offers precise resistance values with low tolerance.
  • Low temperature coefficient of resistance (TCR): Provides stable performance over a wide temperature range.
  • High stability: Ensures consistent performance over time.
  • RoHS compliant: Meets environmental standards for hazardous substances.
  • Surface mount package: Designed for automated assembly on printed circuit boards.

Benefits

  • Space saving: Reduces the number of components on the PCB, saving valuable board space.
  • Improved accuracy: Tight resistance tolerance and low TCR enhance circuit accuracy.
  • Enhanced stability: Stable performance over temperature and time improves system reliability.
  • Simplified assembly: Surface mount package simplifies the assembly process.
  • Cost effective: Integrates multiple functions into a single component, reducing overall system cost.

Additional Details

The R1W065DRS typically comes in a small outline integrated circuit (SOIC) or similar surface-mount package. The number of resistors, their individual values, and the overall resistance network configuration vary depending on the specific model. The power rating per resistor and the overall network power rating are important parameters to consider. Datasheets provide detailed electrical characteristics, mechanical dimensions, and application guidelines.

The use of the R1W065DRS in modern electronic circuits enhances precision while maintaining cost effective assembly.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess